Vishay Intertechnology, Inc. RES 20.5K OHM 1/10W 1% AXIAL RNC50J2052FMRSL

Description
RES 20.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/10W 1% AXIAL - RNC50J2052FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/10W 1% AXIAL
RNC50J2052FMRSL
RES 20.5K OHM 1/10W 1% AXIAL RNC50J2052FMRSL
RES 20.5Kohm 1/10W 1% AXIAL

RES 20.5Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2052FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2052FMRSL-ND
Through Hole Resistors RNC50J2052FMRSL-ND
20.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2052FMRSL RNC50J2052FMRSL-ND
Product Name RES 20.5K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers