Vishay Intertechnology, Inc. Through Hole Resistors RNC50J2052DSB14

Description
20.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J2052DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2052DSB14-ND
Through Hole Resistors RNC50J2052DSB14-ND
20.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 20.5K OHM 1/10W .5% AXIAL - RNC50J2052DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/10W .5% AXIAL
RNC50J2052DSB14
RES 20.5K OHM 1/10W .5% AXIAL RNC50J2052DSB14
RES 20.5Kohm 1/10W .5% AXIAL

RES 20.5Kohm 1/10W .5% AXIAL

Supplier's Site
Resistor,metal Film,20.5Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C4979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C4979
Resistor,metal Film,20.5Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C4979
Resistor,Metal Film,20.5KOhms,200WV ,.5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,20.5KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2052DSB14-ND RNC50J2052DSB14 53C4979
Product Name Through Hole Resistors RES 20.5K OHM 1/10W .5% AXIAL Resistor,metal Film,20.5Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details