Vishay Intertechnology, Inc. RES 203 OHM 1/10W .5% AXIAL RNC50J2030DSBSL

Description
RES 203ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 203ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 203 OHM 1/10W .5% AXIAL - RNC50J2030DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 203 OHM 1/10W .5% AXIAL
RNC50J2030DSBSL
RES 203 OHM 1/10W .5% AXIAL RNC50J2030DSBSL
RES 203ohm 1/10W .5% AXIAL

RES 203ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2030DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2030DSBSL-ND
Through Hole Resistors RNC50J2030DSBSL-ND
203 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

203 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2030DSBSL RNC50J2030DSBSL-ND
Product Name RES 203 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 203 ohms 203 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details