Vishay Intertechnology, Inc. RES 200K OHM 1/10W 1% AXIAL RNC50J2003FMBSL

Description
RES 200Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/10W 1% AXIAL - RNC50J2003FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/10W 1% AXIAL
RNC50J2003FMBSL
RES 200K OHM 1/10W 1% AXIAL RNC50J2003FMBSL
RES 200Kohm 1/10W 1% AXIAL

RES 200Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2003FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2003FMBSL-ND
Through Hole Resistors RNC50J2003FMBSL-ND
200 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2003FMBSL RNC50J2003FMBSL-ND
Product Name RES 200K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details