Vishay Intertechnology, Inc. Res Metal Film 20K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J2002DSRE8

Description
Res Metal Film 20K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 20K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J2002DSRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J2002DSRE8
Res Metal Film 20K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J2002DSRE8
Res Metal Film 20K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 20K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J2002DSRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J2002DSRE8TR-ND
Through Hole Resistors 541-RNC50J2002DSRE8TR-ND
20 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2002DSRE8 541-RNC50J2002DSRE8TR-ND
Product Name Res Metal Film 20K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers