Vishay Intertechnology, Inc. RES 20K OHM 1/10W .1% AXIAL RNC50J2002BRRSL

Description
RES 20Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/10W .1% AXIAL - RNC50J2002BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/10W .1% AXIAL
RNC50J2002BRRSL
RES 20K OHM 1/10W .1% AXIAL RNC50J2002BRRSL
RES 20Kohm 1/10W .1% AXIAL

RES 20Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2002BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2002BRRSL-ND
Through Hole Resistors RNC50J2002BRRSL-ND
20 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2002BRRSL RNC50J2002BRRSL-ND
Product Name RES 20K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details