Vishay Intertechnology, Inc. Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC50J2002BPRE6

Description
Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC50J2002BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC50J2002BPRE6
Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC50J2002BPRE6
Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J2002BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2002BPRE6-ND
Through Hole Resistors RNC50J2002BPRE6-ND
20 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J2002BPRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2002BPRE6
Through Hole Resistors RNC50J2002BPRE6
RES 20K OHM 1/10W .1% AXIAL

RES 20K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2002BPRE6 RNC50J2002BPRE6-ND RNC50J2002BPRE6
Product Name Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers