Vishay Intertechnology, Inc. Through Hole Resistors RNC50J2002BPB14

Description
20 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J2002BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2002BPB14-ND
Through Hole Resistors RNC50J2002BPB14-ND
20 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50J2002BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50J2002BPB14
Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50J2002BPB14
Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J2002BPB14-ND RNC50J2002BPB14
Product Name Through Hole Resistors Res Metal Film 20K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers