Vishay Intertechnology, Inc. RES 2K OHM 1/10W .5% AXIAL RNC50J2001DSB14

Description
RES 2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/10W .5% AXIAL - RNC50J2001DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/10W .5% AXIAL
RNC50J2001DSB14
RES 2K OHM 1/10W .5% AXIAL RNC50J2001DSB14
RES 2Kohm 1/10W .5% AXIAL

RES 2Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2001DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2001DSB14-ND
Through Hole Resistors RNC50J2001DSB14-ND
2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2001DSB14 RNC50J2001DSB14-ND
Product Name RES 2K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers