Vishay Precision Group Through Hole Resistors RNC50J2001BSRE6

Description
2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J2001BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2001BSRE6-ND
Through Hole Resistors RNC50J2001BSRE6-ND
2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF 1/10W,2K,.1%,25PPM,S/.001%,T/R - RNC50J2001BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF 1/10W,2K,.1%,25PPM,S/.001%,T/R
RNC50J2001BSRE6
MF 1/10W,2K,.1%,25PPM,S/.001%,T/R RNC50J2001BSRE6
MF 1/10W,2K,.1%,25PPM,S /.001%,T/R

MF 1/10W,2K,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J2001BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2001BSRE6
Through Hole Resistors RNC50J2001BSRE6
RES 2K OHM 1/10W .1% AXIAL

RES 2K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2001BSRE6-ND RNC50J2001BSRE6 RNC50J2001BSRE6
Product Name Through Hole Resistors MF 1/10W,2K,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details