Vishay Intertechnology, Inc. RES 2K OHM 1/10W .1% AXIAL RNC50J2001BRRE6

Description
RES 2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/10W .1% AXIAL - RNC50J2001BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/10W .1% AXIAL
RNC50J2001BRRE6
RES 2K OHM 1/10W .1% AXIAL RNC50J2001BRRE6
RES 2Kohm 1/10W .1% AXIAL

RES 2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2001BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2001BRRE6-ND
Through Hole Resistors RNC50J2001BRRE6-ND
2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J2001BRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2001BRRE6
Through Hole Resistors RNC50J2001BRRE6
RES 2K OHM 1/10W .1% AXIAL

RES 2K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2001BRRE6 RNC50J2001BRRE6-ND RNC50J2001BRRE6
Product Name RES 2K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers