Vishay Intertechnology, Inc. Through Hole Resistors RNC50J2000FSBSL

Description
200 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J2000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2000FSBSL-ND
Through Hole Resistors RNC50J2000FSBSL-ND
200 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,200,1%,25PPM,S/.001%,BULK,SNGLE LOT DATE CODE - RNC50J2000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,200,1%,25PPM,S/.001%,BULK,SNGLE LOT DATE CODE
RNC50J2000FSBSL
MF,1/10W,200,1%,25PPM,S/.001%,BULK,SNGLE LOT DATE CODE RNC50J2000FSBSL
MF,1/10W,200,1%,25PP M,S/.001%,BULK,SNGLE LOT DATE CODE

MF,1/10W,200,1%,25PPM,S/.001%,BULK,SNGLE LOT DATE CODE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J2000FSBSL-ND RNC50J2000FSBSL
Product Name Through Hole Resistors MF,1/10W,200,1%,25PPM,S/.001%,BULK,SNGLE LOT DATE CODE
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers