Vishay Intertechnology, Inc. RES 19.6 OHM 1/10W .1% AXIAL RNC50J19R6BSRSL

Description
RES 19.6ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/10W .1% AXIAL - RNC50J19R6BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/10W .1% AXIAL
RNC50J19R6BSRSL
RES 19.6 OHM 1/10W .1% AXIAL RNC50J19R6BSRSL
RES 19.6ohm 1/10W .1% AXIAL

RES 19.6ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J19R6BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J19R6BSRSL-ND
Through Hole Resistors RNC50J19R6BSRSL-ND
19.6 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.6 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J19R6BSRSL RNC50J19R6BSRSL-ND
Product Name RES 19.6 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details