Vishay Intertechnology, Inc. RES 19.1 OHM 1/10W .1% AXIAL RNC50J19R1BSBSL

Description
RES 19.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1/10W .1% AXIAL - RNC50J19R1BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/10W .1% AXIAL
RNC50J19R1BSBSL
RES 19.1 OHM 1/10W .1% AXIAL RNC50J19R1BSBSL
RES 19.1ohm 1/10W .1% AXIAL

RES 19.1ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J19R1BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J19R1BSBSL-ND
Through Hole Resistors RNC50J19R1BSBSL-ND
19.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J19R1BSBSL RNC50J19R1BSBSL-ND
Product Name RES 19.1 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details