Vishay Intertechnology, Inc. RES 1.98K OHM 1/10W .5% AXIAL RNC50J1981DSRSL

Description
RES 1.98Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.98Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 1/10W .5% AXIAL - RNC50J1981DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 1/10W .5% AXIAL
RNC50J1981DSRSL
RES 1.98K OHM 1/10W .5% AXIAL RNC50J1981DSRSL
RES 1.98Kohm 1/10W .5% AXIAL

RES 1.98Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1981DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1981DSRSL-ND
Through Hole Resistors RNC50J1981DSRSL-ND
1.98 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.98 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1981DSRSL RNC50J1981DSRSL-ND
Product Name RES 1.98K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details