Vishay Intertechnology, Inc. RES 1.98K OHM 1/10W .1% AXIAL RNC50J1981BSB14

Description
RES 1.98Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.98Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 1/10W .1% AXIAL - RNC50J1981BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 1/10W .1% AXIAL
RNC50J1981BSB14
RES 1.98K OHM 1/10W .1% AXIAL RNC50J1981BSB14
RES 1.98Kohm 1/10W .1% AXIAL

RES 1.98Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1981BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1981BSB14-ND
Through Hole Resistors RNC50J1981BSB14-ND
1.98 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.98 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1981BSB14 RNC50J1981BSB14-ND
Product Name RES 1.98K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers