Vishay Intertechnology, Inc. RES 198 OHM 1/10W .5% AXIAL RNC50J1980DSB14

Description
RES 198ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 198ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 198 OHM 1/10W .5% AXIAL - RNC50J1980DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198 OHM 1/10W .5% AXIAL
RNC50J1980DSB14
RES 198 OHM 1/10W .5% AXIAL RNC50J1980DSB14
RES 198ohm 1/10W .5% AXIAL

RES 198ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1980DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1980DSB14-ND
Through Hole Resistors RNC50J1980DSB14-ND
198 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

198 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1980DSB14 RNC50J1980DSB14-ND
Product Name RES 198 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 198 ohms 198 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers