Vishay Intertechnology, Inc. RES 19.6K OHM 1/10W 1% AXIAL RNC50J1962FMBSL

Description
RES 19.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/10W 1% AXIAL - RNC50J1962FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/10W 1% AXIAL
RNC50J1962FMBSL
RES 19.6K OHM 1/10W 1% AXIAL RNC50J1962FMBSL
RES 19.6Kohm 1/10W 1% AXIAL

RES 19.6Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1962FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1962FMBSL-ND
Through Hole Resistors RNC50J1962FMBSL-ND
19.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1962FMBSL RNC50J1962FMBSL-ND
Product Name RES 19.6K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details