Vishay Intertechnology, Inc. MF,1/10W,19.6K,.1%,25PPM,S/.001%,BULK RNC50J1962BSB14

Description
MF,1/10W,19.6K,.1%,2 5PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,19.6K,.1%,2 5PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,19.6K,.1%,25PPM,S/.001%,BULK - RNC50J1962BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,19.6K,.1%,25PPM,S/.001%,BULK
RNC50J1962BSB14
MF,1/10W,19.6K,.1%,25PPM,S/.001%,BULK RNC50J1962BSB14
MF,1/10W,19.6K,.1%,2 5PPM,S/.001%,BULK

MF,1/10W,19.6K,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J1962BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1962BSB14-ND
Through Hole Resistors RNC50J1962BSB14-ND
19.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1962BSB14 RNC50J1962BSB14-ND
Product Name MF,1/10W,19.6K,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details