Vishay Intertechnology, Inc. RES 1.96K OHM 1/10W .1% AXIAL RNC50J1961BSRE6

Description
RES 1.96Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/10W .1% AXIAL - RNC50J1961BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/10W .1% AXIAL
RNC50J1961BSRE6
RES 1.96K OHM 1/10W .1% AXIAL RNC50J1961BSRE6
RES 1.96Kohm 1/10W .1% AXIAL

RES 1.96Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1961BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1961BSRE6-ND
Through Hole Resistors RNC50J1961BSRE6-ND
1.96 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1961BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1961BSRE6
Through Hole Resistors RNC50J1961BSRE6
RES 1.96K OHM 1/10W .1% AXIAL

RES 1.96K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1961BSRE6 RNC50J1961BSRE6-ND RNC50J1961BSRE6
Product Name RES 1.96K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details