Vishay Intertechnology, Inc. RES 1.96K OHM 1/10W .1% AXIAL RNC50J1961BSBSL

Description
RES 1.96Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/10W .1% AXIAL - RNC50J1961BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/10W .1% AXIAL
RNC50J1961BSBSL
RES 1.96K OHM 1/10W .1% AXIAL RNC50J1961BSBSL
RES 1.96Kohm 1/10W .1% AXIAL

RES 1.96Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1961BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1961BSBSL-ND
Through Hole Resistors RNC50J1961BSBSL-ND
1.96 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1961BSBSL RNC50J1961BSBSL-ND
Product Name RES 1.96K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers