Vishay Intertechnology, Inc. RES 196 OHM 1/10W 1% AXIAL RNC50J1960FSRSL

Description
RES 196ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/10W 1% AXIAL - RNC50J1960FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/10W 1% AXIAL
RNC50J1960FSRSL
RES 196 OHM 1/10W 1% AXIAL RNC50J1960FSRSL
RES 196ohm 1/10W 1% AXIAL

RES 196ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1960FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1960FSRSL-ND
Through Hole Resistors RNC50J1960FSRSL-ND
196 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1960FSRSL RNC50J1960FSRSL-ND
Product Name RES 196 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details