Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1930BSRE6

Description
193 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
193 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1930BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1930BSRE6-ND
Through Hole Resistors RNC50J1930BSRE6-ND
193 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

193 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 193 OHM 1/10W .1% AXIAL - RNC50J1930BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 193 OHM 1/10W .1% AXIAL
RNC50J1930BSRE6
RES 193 OHM 1/10W .1% AXIAL RNC50J1930BSRE6
RES 193ohm 1/10W .1% AXIAL

RES 193ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1930BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1930BSRE6
Through Hole Resistors RNC50J1930BSRE6
RES 193 OHM 1/10W .1% AXIAL

RES 193 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1930BSRE6-ND RNC50J1930BSRE6 RNC50J1930BSRE6
Product Name Through Hole Resistors RES 193 OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 193 ohms 193 ohms 193 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details