Vishay Intertechnology, Inc. RES 193 OHM 1/10W .1% AXIAL RNC50J1930BSBSL

Description
RES 193ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 193ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 193 OHM 1/10W .1% AXIAL - RNC50J1930BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 193 OHM 1/10W .1% AXIAL
RNC50J1930BSBSL
RES 193 OHM 1/10W .1% AXIAL RNC50J1930BSBSL
RES 193ohm 1/10W .1% AXIAL

RES 193ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1930BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1930BSBSL-ND
Through Hole Resistors RNC50J1930BSBSL-ND
193 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

193 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1930BSBSL RNC50J1930BSBSL-ND
Product Name RES 193 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 193 ohms 193 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers