191 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 191K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor,Metal Film,191KOhms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J1913FSRE6-ND | RNC50J1913FSRE6 | 53C4745 |
| Product Name | Through Hole Resistors | Res Metal Film 191K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R | Resistor,metal Film,191Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % |