Vishay Intertechnology, Inc. MF,1/10W,19.1K,.1%,25PPM,S/.001%,BULK RNC50J1912BSB14

Description
MF,1/10W,19.1K,.1%,2 5PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,19.1K,.1%,2 5PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,19.1K,.1%,25PPM,S/.001%,BULK - RNC50J1912BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,19.1K,.1%,25PPM,S/.001%,BULK
RNC50J1912BSB14
MF,1/10W,19.1K,.1%,25PPM,S/.001%,BULK RNC50J1912BSB14
MF,1/10W,19.1K,.1%,2 5PPM,S/.001%,BULK

MF,1/10W,19.1K,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J1912BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1912BSB14-ND
Through Hole Resistors RNC50J1912BSB14-ND
19.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1912BSB14 RNC50J1912BSB14-ND
Product Name MF,1/10W,19.1K,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details