Vishay Intertechnology, Inc. RES 191 OHM 1/10W .5% AXIAL RNC50J1910DSBSL

Description
RES 191ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/10W .5% AXIAL - RNC50J1910DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/10W .5% AXIAL
RNC50J1910DSBSL
RES 191 OHM 1/10W .5% AXIAL RNC50J1910DSBSL
RES 191ohm 1/10W .5% AXIAL

RES 191ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1910DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1910DSBSL-ND
Through Hole Resistors RNC50J1910DSBSL-ND
191 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1910DSBSL RNC50J1910DSBSL-ND
Product Name RES 191 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details