Vishay Intertechnology, Inc. RES 18.7 OHM 1/10W .1% AXIAL RNC50J18R7BSRSL

Description
RES 18.7ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/10W .1% AXIAL - RNC50J18R7BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/10W .1% AXIAL
RNC50J18R7BSRSL
RES 18.7 OHM 1/10W .1% AXIAL RNC50J18R7BSRSL
RES 18.7ohm 1/10W .1% AXIAL

RES 18.7ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J18R7BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J18R7BSRSL-ND
Through Hole Resistors RNC50J18R7BSRSL-ND
18.7 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J18R7BSRSL RNC50J18R7BSRSL-ND
Product Name RES 18.7 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details