Vishay Intertechnology, Inc. RES 18.2 OHM 1/10W .1% AXIAL RNC50J18R2BSRSL

Description
RES 18.2ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/10W .1% AXIAL - RNC50J18R2BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/10W .1% AXIAL
RNC50J18R2BSRSL
RES 18.2 OHM 1/10W .1% AXIAL RNC50J18R2BSRSL
RES 18.2ohm 1/10W .1% AXIAL

RES 18.2ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J18R2BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J18R2BSRSL-ND
Through Hole Resistors RNC50J18R2BSRSL-ND
18.2 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J18R2BSRSL RNC50J18R2BSRSL-ND
Product Name RES 18.2 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 158351P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 47 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details