Vishay Intertechnology, Inc. Res Metal Film 189 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J1890DSRE6

Description
Res Metal Film 189 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 189 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 189 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J1890DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 189 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J1890DSRE6
Res Metal Film 189 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J1890DSRE6
Res Metal Film 189 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 189 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J1890DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1890DSRE6-ND
Through Hole Resistors RNC50J1890DSRE6-ND
189 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

189 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,189Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C4683 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,189Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C4683
Resistor,metal Film,189Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C4683
Resistor,Metal Film,189Ohms,200WV,. 5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,189Ohms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1890DSRE6 RNC50J1890DSRE6-ND 53C4683
Product Name Res Metal Film 189 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,189Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers