Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1872FSB14

Description
18.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
18.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1872FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1872FSB14-ND
Through Hole Resistors RNC50J1872FSB14-ND
18.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 18.7K OHM 1/10W 1% AXIAL - RNC50J1872FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/10W 1% AXIAL
RNC50J1872FSB14
RES 18.7K OHM 1/10W 1% AXIAL RNC50J1872FSB14
RES 18.7Kohm 1/10W 1% AXIAL

RES 18.7Kohm 1/10W 1% AXIAL

Supplier's Site
Resistor,metal Film,18.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C4660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C4660
Resistor,metal Film,18.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C4660
Resistor,Metal Film,18.7KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,18.7KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1872FSB14-ND RNC50J1872FSB14 53C4660
Product Name Through Hole Resistors RES 18.7K OHM 1/10W 1% AXIAL Resistor,metal Film,18.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers