Vishay Intertechnology, Inc. RES 187 OHM 1/10W .5% AXIAL RNC50J1870DSRSL

Description
RES 187ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/10W .5% AXIAL - RNC50J1870DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/10W .5% AXIAL
RNC50J1870DSRSL
RES 187 OHM 1/10W .5% AXIAL RNC50J1870DSRSL
RES 187ohm 1/10W .5% AXIAL

RES 187ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1870DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1870DSRSL-ND
Through Hole Resistors RNC50J1870DSRSL-ND
187 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1870DSRSL RNC50J1870DSRSL-ND
Product Name RES 187 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details