Vishay Intertechnology, Inc. Res Metal Film 187 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J1870DSR36

Description
Res Metal Film 187 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 187 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 187 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J1870DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 187 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J1870DSR36
Res Metal Film 187 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J1870DSR36
Res Metal Film 187 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 187 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J1870DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1870DSR36-ND
Through Hole Resistors RNC50J1870DSR36-ND
187 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,187Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C4630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,187Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C4630
Resistor,metal Film,187Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C4630
Resistor,Metal Film,187Ohms,200WV,. 5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,187Ohms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1870DSR36 RNC50J1870DSR36-ND 53C4630
Product Name Res Metal Film 187 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,187Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details