Vishay Intertechnology, Inc. RES 187 OHM 1/10W .5% AXIAL RNC50J1870DSBSL

Description
RES 187ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/10W .5% AXIAL - RNC50J1870DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/10W .5% AXIAL
RNC50J1870DSBSL
RES 187 OHM 1/10W .5% AXIAL RNC50J1870DSBSL
RES 187ohm 1/10W .5% AXIAL

RES 187ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1870DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1870DSBSL-ND
Through Hole Resistors RNC50J1870DSBSL-ND
187 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1870DSBSL RNC50J1870DSBSL-ND
Product Name RES 187 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers