Vishay Intertechnology, Inc. RES 187 OHM 1/10W .5% AXIAL RNC50J1870DSB14

Description
RES 187ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/10W .5% AXIAL - RNC50J1870DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/10W .5% AXIAL
RNC50J1870DSB14
RES 187 OHM 1/10W .5% AXIAL RNC50J1870DSB14
RES 187ohm 1/10W .5% AXIAL

RES 187ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1870DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1870DSB14-ND
Through Hole Resistors RNC50J1870DSB14-ND
187 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1870DSB14 RNC50J1870DSB14-ND
Product Name RES 187 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details