Vishay Intertechnology, Inc. RES 184 OHM 1/10W .5% AXIAL RNC50J1840DSBSL

Description
RES 184ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 184ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 184 OHM 1/10W .5% AXIAL - RNC50J1840DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 184 OHM 1/10W .5% AXIAL
RNC50J1840DSBSL
RES 184 OHM 1/10W .5% AXIAL RNC50J1840DSBSL
RES 184ohm 1/10W .5% AXIAL

RES 184ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1840DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1840DSBSL-ND
Through Hole Resistors RNC50J1840DSBSL-ND
184 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

184 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1840DSBSL RNC50J1840DSBSL-ND
Product Name RES 184 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 184 ohms 184 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details