Vishay Intertechnology, Inc. RES 180K OHM 1/10W .1% AXIAL RNC50J1803BSBSL

Description
RES 180Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/10W .1% AXIAL - RNC50J1803BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/10W .1% AXIAL
RNC50J1803BSBSL
RES 180K OHM 1/10W .1% AXIAL RNC50J1803BSBSL
RES 180Kohm 1/10W .1% AXIAL

RES 180Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1803BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1803BSBSL-ND
Through Hole Resistors RNC50J1803BSBSL-ND
180 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1803BSBSL RNC50J1803BSBSL-ND
Product Name RES 180K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers