Vishay Intertechnology, Inc. RES 18K OHM 1/10W .1% AXIAL RNC50J1802BSBSL

Description
RES 18Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/10W .1% AXIAL - RNC50J1802BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/10W .1% AXIAL
RNC50J1802BSBSL
RES 18K OHM 1/10W .1% AXIAL RNC50J1802BSBSL
RES 18Kohm 1/10W .1% AXIAL

RES 18Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1802BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1802BSBSL-ND
Through Hole Resistors RNC50J1802BSBSL-ND
18 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1802BSBSL RNC50J1802BSBSL-ND
Product Name RES 18K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details