Vishay Intertechnology, Inc. Res Metal Film 18K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC50J1802BRRE6

Description
Res Metal Film 18K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 18K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 18K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50J1802BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50J1802BRRE6
Res Metal Film 18K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC50J1802BRRE6
Res Metal Film 18K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 18K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J1802BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1802BRRE6-ND
Through Hole Resistors RNC50J1802BRRE6-ND
18 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1802BRRE6 RNC50J1802BRRE6-ND
Product Name Res Metal Film 18K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details