Vishay Intertechnology, Inc. RES 180 OHM 1/10W .5% AXIAL RNC50J1800DSB14

Description
RES 180ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/10W .5% AXIAL - RNC50J1800DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/10W .5% AXIAL
RNC50J1800DSB14
RES 180 OHM 1/10W .5% AXIAL RNC50J1800DSB14
RES 180ohm 1/10W .5% AXIAL

RES 180ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1800DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1800DSB14-ND
Through Hole Resistors RNC50J1800DSB14-ND
180 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1800DSB14 RNC50J1800DSB14-ND
Product Name RES 180 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers