Vishay Intertechnology, Inc. RES 17.8 OHM 1/10W .1% AXIAL RNC50J17R8BSRSL

Description
RES 17.8ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1/10W .1% AXIAL - RNC50J17R8BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/10W .1% AXIAL
RNC50J17R8BSRSL
RES 17.8 OHM 1/10W .1% AXIAL RNC50J17R8BSRSL
RES 17.8ohm 1/10W .1% AXIAL

RES 17.8ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J17R8BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J17R8BSRSL-ND
Through Hole Resistors RNC50J17R8BSRSL-ND
17.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J17R8BSRSL RNC50J17R8BSRSL-ND
Product Name RES 17.8 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details