Vishay Intertechnology, Inc. RES 17.4 OHM 1/10W .5% AXIAL RNC50J17R4DSRSL

Description
RES 17.4ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/10W .5% AXIAL - RNC50J17R4DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/10W .5% AXIAL
RNC50J17R4DSRSL
RES 17.4 OHM 1/10W .5% AXIAL RNC50J17R4DSRSL
RES 17.4ohm 1/10W .5% AXIAL

RES 17.4ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J17R4DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J17R4DSRSL-ND
Through Hole Resistors RNC50J17R4DSRSL-ND
17.4 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J17R4DSRSL RNC50J17R4DSRSL-ND
Product Name RES 17.4 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers