Vishay Intertechnology, Inc. RES 17.4 OHM 1/10W .1% AXIAL RNC50J17R4BSRSL

Description
RES 17.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/10W .1% AXIAL - RNC50J17R4BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/10W .1% AXIAL
RNC50J17R4BSRSL
RES 17.4 OHM 1/10W .1% AXIAL RNC50J17R4BSRSL
RES 17.4ohm 1/10W .1% AXIAL

RES 17.4ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J17R4BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J17R4BSRSL-ND
Through Hole Resistors RNC50J17R4BSRSL-ND
17.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J17R4BSRSL RNC50J17R4BSRSL-ND
Product Name RES 17.4 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details