Vishay Intertechnology, Inc. RES 176K OHM 1/10W .1% AXIAL RNC50J1763BSRSL

Description
RES 176Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 176Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 176K OHM 1/10W .1% AXIAL - RNC50J1763BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176K OHM 1/10W .1% AXIAL
RNC50J1763BSRSL
RES 176K OHM 1/10W .1% AXIAL RNC50J1763BSRSL
RES 176Kohm 1/10W .1% AXIAL

RES 176Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1763BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1763BSRSL-ND
Through Hole Resistors RNC50J1763BSRSL-ND
176 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

176 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1763BSRSL RNC50J1763BSRSL-ND
Product Name RES 176K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 176000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details