Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1763BSRE6

Description
176 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
176 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1763BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1763BSRE6-ND
Through Hole Resistors RNC50J1763BSRE6-ND
176 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

176 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 176K OHM 1/10W .1% AXIAL - RNC50J1763BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176K OHM 1/10W .1% AXIAL
RNC50J1763BSRE6
RES 176K OHM 1/10W .1% AXIAL RNC50J1763BSRE6
RES 176Kohm 1/10W .1% AXIAL

RES 176Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1763BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1763BSRE6
Through Hole Resistors RNC50J1763BSRE6
RES 176K OHM 1/10W .1% AXIAL

RES 176K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1763BSRE6-ND RNC50J1763BSRE6 RNC50J1763BSRE6
Product Name Through Hole Resistors RES 176K OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details