Vishay Intertechnology, Inc. RES 174K OHM 1/10W 1% AXIAL RNC50J1743FSRSL

Description
RES 174Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 174Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/10W 1% AXIAL - RNC50J1743FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/10W 1% AXIAL
RNC50J1743FSRSL
RES 174K OHM 1/10W 1% AXIAL RNC50J1743FSRSL
RES 174Kohm 1/10W 1% AXIAL

RES 174Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1743FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1743FSRSL-ND
Through Hole Resistors RNC50J1743FSRSL-ND
174 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

174 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1743FSRSL RNC50J1743FSRSL-ND
Product Name RES 174K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details