Vishay Intertechnology, Inc. RES 17.4K OHM 1/10W .1% AXIAL RNC50J1742BSRSL

Description
RES 17.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/10W .1% AXIAL - RNC50J1742BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/10W .1% AXIAL
RNC50J1742BSRSL
RES 17.4K OHM 1/10W .1% AXIAL RNC50J1742BSRSL
RES 17.4Kohm 1/10W .1% AXIAL

RES 17.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1742BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1742BSRSL-ND
Through Hole Resistors RNC50J1742BSRSL-ND
17.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1742BSRSL RNC50J1742BSRSL-ND
Product Name RES 17.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details