Vishay Intertechnology, Inc. 172 OHM 10W Resistor RNC50J1720DSB14

Description
RES 172 OHM 1/10W .5% AXIAL Product overview: RNC50J1720DSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 172 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 172 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J1720DSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 172 OHM 1/10W .5% AXIAL Product overview: RNC50J1720DSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 172 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 172 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J1720DSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172 OHM 10W Resistor - 53-RNC50J1720DSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
172 OHM 10W Resistor
53-RNC50J1720DSB14
172 OHM 10W Resistor 53-RNC50J1720DSB14
RES 172 OHM 1/10W .5% AXIAL Product overview: RNC50J1720DSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 172 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 172 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J1720DSB14 can be used for catalog matching and distributor lookup.

RES 172 OHM 1/10W .5% AXIAL Product overview: RNC50J1720DSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 172 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 172 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J1720DSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNC50J1720DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1720DSB14-ND
Through Hole Resistors RNC50J1720DSB14-ND
172 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

172 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50J1720DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50J1720DSB14
Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J1720DSB14
Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
969545-RNC50J1720DSB14
Resistors - Through Hole Resistors 969545-RNC50J1720DSB14
Win Source Part Number: 969545-RNC50J1720DSB 14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/07, RNC50 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.1W, 1/10W Composition: Metal Film Number of Terminations: 2 Resistance: 172 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC50J1720DSB14-MIL Base Product Number: RNC50 RoHS Status: RoHS non-compliant

Win Source Part Number: 969545-RNC50J1720DSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/07, RNC50
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.1W, 1/10W
Composition: Metal Film
Number of Terminations: 2
Resistance: 172 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC50J1720DSB14-MIL
Base Product Number: RNC50
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RNC50J1720DSB14 RNC50J1720DSB14-ND RNC50J1720DSB14 969545-RNC50J1720DSB14
Product Name 172 OHM 10W Resistor Through Hole Resistors Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Resistors - Through Hole Resistors
Mounting / Packaging Axial Axial Leads; Axial ThroughHole
Resistance Range 172 ohms 172 ohms 172 ohms
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details