Vishay Intertechnology, Inc. RES 16.9 OHM 1/10W .1% AXIAL RNC50J16R9BSBSL

Description
RES 16.9ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/10W .1% AXIAL - RNC50J16R9BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/10W .1% AXIAL
RNC50J16R9BSBSL
RES 16.9 OHM 1/10W .1% AXIAL RNC50J16R9BSBSL
RES 16.9ohm 1/10W .1% AXIAL

RES 16.9ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J16R9BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J16R9BSBSL-ND
Through Hole Resistors RNC50J16R9BSBSL-ND
16.9 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J16R9BSBSL RNC50J16R9BSBSL-ND
Product Name RES 16.9 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details