Vishay Intertechnology, Inc. RES 16.5 OHM 1/10W 1% AXIAL RNC50J16R5FSRSL

Description
RES 16.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/10W 1% AXIAL - RNC50J16R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/10W 1% AXIAL
RNC50J16R5FSRSL
RES 16.5 OHM 1/10W 1% AXIAL RNC50J16R5FSRSL
RES 16.5ohm 1/10W 1% AXIAL

RES 16.5ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J16R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J16R5FSRSL-ND
Through Hole Resistors RNC50J16R5FSRSL-ND
16.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J16R5FSRSL RNC50J16R5FSRSL-ND
Product Name RES 16.5 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers